Laird Technologies Thermal Insulator Pad, 11 X 18, 6Kv; Insulator Body Material Laird A14692-31

Description
THERMAL INSULATOR PAD, 11" X 18", 6KV; INSULATOR BODY MATERIAL:POLYIMIDE FILM MT FILM; THERMAL CONDUCTIVITY:-; BREAKDOWN VOLTAGE VBR:6KV; THICKNESS:0.076MM; VOLUME RESISTIVITY:40000000 0000000OHM-CM; THERMAL IMPEDANCE:-; DIELECTRIC ROHS COMPLIANT: YES
Datasheet
Description
THERMAL INSULATOR PAD, 11" X 18", 6KV; INSULATOR BODY MATERIAL:POLYIMIDE FILM MT FILM; THERMAL CONDUCTIVITY:-; BREAKDOWN VOLTAGE VBR:6KV; THICKNESS:0.076MM; VOLUME RESISTIVITY:40000000 0000000OHM-CM; THERMAL IMPEDANCE:-; DIELECTRIC ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermal Insulator Pad, 11 X 18, 6Kv; Insulator Body Material Laird - 56Y0071 - Newark, An Avnet Company
Chicago, IL, United States
Thermal Insulator Pad, 11 X 18, 6Kv; Insulator Body Material Laird
56Y0071
Thermal Insulator Pad, 11 X 18, 6Kv; Insulator Body Material Laird 56Y0071
THERMAL INSULATOR PAD, 11" X 18", 6KV; INSULATOR BODY MATERIAL:POLYIMIDE FILM MT FILM; THERMAL CONDUCTIVITY:-; BREAKDOWN VOLTAGE VBR:6KV; THICKNESS:0.076MM; VOLUME RESISTIVITY:40000000 0000000OHM-CM; THERMAL IMPEDANCE:-; DIELECTRIC ROHS COMPLIANT: YES

THERMAL INSULATOR PAD, 11" X 18", 6KV; INSULATOR BODY MATERIAL:POLYIMIDE FILM MT FILM; THERMAL CONDUCTIVITY:-; BREAKDOWN VOLTAGE VBR:6KV; THICKNESS:0.076MM; VOLUME RESISTIVITY:400000000000000OHM-CM; THERMAL IMPEDANCE:-; DIELECTRIC ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermal Compounds and Thermal Interface Materials
Product Number 56Y0071
Product Name Thermal Insulator Pad, 11 X 18, 6Kv; Insulator Body Material Laird
Unlock Full Specs
to access all available technical data

Similar Products

High conductivity acrylic thermal pad for battery - AF600G - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Form / Shape Pad
Chemical System Silicone
Industry Electronics
View Details
Thermal Interface Materials -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Form / Shape Liquid; Foam; Gap Filler, Foam in Place Gasket
Industry Electronics; Semiconductors, IC's
Features EMI/RFI Shielding
View Details
2-Part, Thermally Conductive Silicone Encapsulants, UL Listed - SE3000 - CHT USA Inc.
Specs
Cure / Technology Two Component  ; Addition
Industry Electronics
Features Flame Retardant; UL Rating
View Details
Thin Film, Very High Thermal Conductivity - SARCON ® YR-a - Fujipoly® America Corp.
Specs
Form / Shape Gap Filler, Foam in Place Gasket
Gap Fill 0.0118 to 0.0335 inch (0.3000 to 0.8500 mm)
Industry Electronics; Semiconductors, IC's
View Details