Laird Technologies Fans, Thermal Management - Thermal - Pads, Sheets A13351-01

Description
Win Source Part Number: 1155594-A13351-01 Category: Fans, Thermal Management>Thermal - Pads, Sheets Series: Tflex™ 300 Type: Gap Filler Pad, Sheet Color: Green Package: Bulk Standard Package: 1 Thickness: 0.0400" (1.016mm) Outline: 228.60mm x 228.60mm Material: Silicone Elastomer Shape: Square Thermal Conductivity: 1.2W/m-K ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Shelf Life Start: Date of Certification Shelf Life: 24 Months REACH Status: REACH Unaffected HTSUS: 8546.90.0000 Mfr: Laird Technologies - Thermal Materials Base Product Number: A13351
Request a Quote Datasheet
Description
Win Source Part Number: 1155594-A13351-01 Category: Fans, Thermal Management>Thermal - Pads, Sheets Series: Tflex™ 300 Type: Gap Filler Pad, Sheet Color: Green Package: Bulk Standard Package: 1 Thickness: 0.0400" (1.016mm) Outline: 228.60mm x 228.60mm Material: Silicone Elastomer Shape: Square Thermal Conductivity: 1.2W/m-K ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Shelf Life Start: Date of Certification Shelf Life: 24 Months REACH Status: REACH Unaffected HTSUS: 8546.90.0000 Mfr: Laird Technologies - Thermal Materials Base Product Number: A13351
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fans, Thermal Management - Thermal - Pads, Sheets - 1155594-A13351-01 - Win Source Electronics
Laguna Hills, CA, United States
Fans, Thermal Management - Thermal - Pads, Sheets
1155594-A13351-01
Fans, Thermal Management - Thermal - Pads, Sheets 1155594-A13351-01
Win Source Part Number: 1155594-A13351-01 Category: Fans, Thermal Management>Thermal - Pads, Sheets Series: Tflex™ 300 Type: Gap Filler Pad, Sheet Color: Green Package: Bulk Standard Package: 1 Thickness: 0.0400" (1.016mm) Outline: 228.60mm x 228.60mm Material: Silicone Elastomer Shape: Square Thermal Conductivity: 1.2W/m-K ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Shelf Life Start: Date of Certification Shelf Life: 24 Months REACH Status: REACH Unaffected HTSUS: 8546.90.0000 Mfr: Laird Technologies - Thermal Materials Base Product Number: A13351

Win Source Part Number: 1155594-A13351-01
Category: Fans, Thermal Management>Thermal - Pads, Sheets
Series: Tflex™ 300
Type: Gap Filler Pad, Sheet
Color: Green
Package: Bulk
Standard Package: 1
Thickness: 0.0400" (1.016mm)
Outline: 228.60mm x 228.60mm
Material: Silicone Elastomer
Shape: Square
Thermal Conductivity: 1.2W/m-K
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
Shelf Life Start: Date of Certification
Shelf Life: 24 Months
REACH Status: REACH Unaffected
HTSUS: 8546.90.0000
Mfr: Laird Technologies - Thermal Materials
Base Product Number: A13351

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electronic Cooling Fans
Product Number 1155594-A13351-01
Product Name Fans, Thermal Management - Thermal - Pads, Sheets
Unlock Full Specs
to access all available technical data

Similar Products

SANYO DENKI Cooling Fans - Oil Proof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Electrical - Climate Control - Filtered Fans - PF67000T3RLG460 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 560 SCFM (952 m³/hr)
Nominal Voltage 460 volts
View Details
Type 7F.30 - Filter fan - 7F3081204250 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 147 to 174 SCFM (250 to 295 m³/hr)
Nominal Power 42 to 48 watts
View Details
Axial Fan - 98XY - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 65.7 SCFM (112 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details