Manufacturer: Laird Technologies - Thermal Materials
Win Source Part Number: 908861-A12622-01
Series: Tflex™ 600
Features: Thermal Pad Blue-Violet 228.60mm x 228.60mm Square Tacky - Both Sides
Package: Bulk
Family Name: A12622
Categories: Fans
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 3 Weeks
REACH Status: REACH Unaffected
HTSUS: 3920.99.2000
Other Part Number: 926-1533, A12622-01-ND
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 908861-A12622-01 |
| Product Name | Unclassified - A12622-01 |