Laird Technologies Fans, Thermal Management - Thermal - Pads, Sheets A10464-01

Description
Win Source Part Number: 1230804-A10464-01 Category: Fans, Thermal Management>Thermal - Pads, Sheets Series: Tgon™ 820 Type: Graphite-Pad, Sheet Color: Gray Package: Bulk Standard Package: 1 Thickness: 0.0200" (0.508mm) Outline: 457.20mm x 304.80mm Material: Graphite Shape: Rectangular Thermal Resistivity: 0.17°C/W Thermal Conductivity: 5.0W/m-K ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8545.90.4000 Mfr: Laird Technologies - Thermal Materials Other Names: 926-1012,TGON820,A0, 12X18,A1046401 Base Product Number: A10464
Request a Quote Datasheet
Description
Win Source Part Number: 1230804-A10464-01 Category: Fans, Thermal Management>Thermal - Pads, Sheets Series: Tgon™ 820 Type: Graphite-Pad, Sheet Color: Gray Package: Bulk Standard Package: 1 Thickness: 0.0200" (0.508mm) Outline: 457.20mm x 304.80mm Material: Graphite Shape: Rectangular Thermal Resistivity: 0.17°C/W Thermal Conductivity: 5.0W/m-K ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8545.90.4000 Mfr: Laird Technologies - Thermal Materials Other Names: 926-1012,TGON820,A0, 12X18,A1046401 Base Product Number: A10464
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fans, Thermal Management - Thermal - Pads, Sheets - 1230804-A10464-01 - Win Source Electronics
Laguna Hills, CA, United States
Fans, Thermal Management - Thermal - Pads, Sheets
1230804-A10464-01
Fans, Thermal Management - Thermal - Pads, Sheets 1230804-A10464-01
Win Source Part Number: 1230804-A10464-01 Category: Fans, Thermal Management>Thermal - Pads, Sheets Series: Tgon™ 820 Type: Graphite-Pad, Sheet Color: Gray Package: Bulk Standard Package: 1 Thickness: 0.0200" (0.508mm) Outline: 457.20mm x 304.80mm Material: Graphite Shape: Rectangular Thermal Resistivity: 0.17°C/W Thermal Conductivity: 5.0W/m-K ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8545.90.4000 Mfr: Laird Technologies - Thermal Materials Other Names: 926-1012,TGON820,A0, 12X18,A1046401 Base Product Number: A10464

Win Source Part Number: 1230804-A10464-01
Category: Fans, Thermal Management>Thermal - Pads, Sheets
Series: Tgon™ 820
Type: Graphite-Pad, Sheet
Color: Gray
Package: Bulk
Standard Package: 1
Thickness: 0.0200" (0.508mm)
Outline: 457.20mm x 304.80mm
Material: Graphite
Shape: Rectangular
Thermal Resistivity: 0.17°C/W
Thermal Conductivity: 5.0W/m-K
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8545.90.4000
Mfr: Laird Technologies - Thermal Materials
Other Names: 926-1012,TGON820,A0,12X18,A1046401
Base Product Number: A10464

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electronic Cooling Fans
Product Number 1230804-A10464-01
Product Name Fans, Thermal Management - Thermal - Pads, Sheets
Unlock Full Specs
to access all available technical data

Similar Products

ADDA Cooling Fans - Waterproof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 0.98 to 1.50 inch (25 to 38 mm)
View Details
Ptc Heater Hg 140, Ac/dc 48 V, 15W Stego - 24T1242 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Backward Curved Fan - UNO674004D - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 2400 SCFM (4079 m³/hr)
Maximum Sound Level 79 dbA
View Details
Axial Fans - 2557331 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 19.42 SCFM (33.01 m³/hr)
Maximum Sound Level 30 dbA
View Details