Laird Technologies RFI and EMI - Contacts, Fingerstock and Gaskets 97097402

Description
FINGERSTOCK BECU 4.6X406.4MM
Description
FINGERSTOCK BECU 4.6X406.4MM
Datasheet
Datasheet Summary
Powered by GS/AI

The Mini Longitudinal Grounding Gasket from Quarktwin Technology Ltd. is designed for small applications requiring lower compression forces. It allows for longitudinal sliding motion, making it suitable for rack-mounted, sliding door, side panel, and drawer assemblies. The gasket can be mounted using conductive tapes, rivets, or screws, and features a miniaturized design with a narrow width and low standing height. It is available in a variety of plated finishes and includes an UltraSoft low compression version. This product is ideal for engineers seeking effective grounding solutions in compact spaces.

Datasheet Summary
Powered by GS/AI

The Mini Longitudinal Grounding Gasket from Quarktwin Technology Ltd. is designed for small applications requiring lower compression forces. It allows for longitudinal sliding motion, making it suitable for rack-mounted, sliding door, side panel, and drawer assemblies. The gasket can be mounted using conductive tapes, rivets, or screws, and features a miniaturized design with a narrow width and low standing height. It is available in a variety of plated finishes and includes an UltraSoft low compression version. This product is ideal for engineers seeking effective grounding solutions in compact spaces.

Suppliers

Company
Product
Description
Supplier Links
RFI and EMI - Contacts, Fingerstock and Gaskets - 0097097402 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RFI and EMI - Contacts, Fingerstock and Gaskets
0097097402
RFI and EMI - Contacts, Fingerstock and Gaskets 0097097402
FINGERSTOCK BECU 4.6X406.4MM

FINGERSTOCK BECU 4.6X406.4MM

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Electrodes and Electrode Materials
Product Number 0097097402
Product Name RFI and EMI - Contacts, Fingerstock and Gaskets
Type Contact; Fingerstock
Unlock Full Specs
to access all available technical data

Similar Products

Contact PIN Crimp ST Cable Mount Strip - 792-1-164161-1 - Utmel Electronic Limited
Specs
Type Contact
Material Brass
Plating / Coating Tin
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Anodes -  - Technic, Inc.
Technic, Inc.
Specs
Type Anode / Anode Material
Shape / Form Assembly
View Details