Laird Technologies RFI and EMI - Contacts, Fingerstock and Gaskets 97060617

Description
CLO,STR,DLN,SNB
Description
CLO,STR,DLN,SNB
Datasheet
Datasheet Summary
Powered by GS/AI

The product 0097060617 from Quarktwin Technology Ltd. is part of the Clip-On Series of fingerstock gaskets designed for effective RFI and EMI shielding. These gaskets provide shielding effectiveness greater than 100 dB at 100 MHz, making them suitable for applications requiring high-frequency performance. The design allows for easy installation without adhesive, which is beneficial in high-temperature environments or where adhesive mounting is not feasible. The gaskets are available in various finishes and configurations, including options with low compression force and high transfer impedance characteristics. The "D" lance feature enhances holding power by creating a strong grip in drilled or punched holes, ensuring reliable electrical conductivity. This product is ideal for engineers seeking robust shielding solutions in electronic enclosures.

Datasheet Summary
Powered by GS/AI

The product 0097060617 from Quarktwin Technology Ltd. is part of the Clip-On Series of fingerstock gaskets designed for effective RFI and EMI shielding. These gaskets provide shielding effectiveness greater than 100 dB at 100 MHz, making them suitable for applications requiring high-frequency performance. The design allows for easy installation without adhesive, which is beneficial in high-temperature environments or where adhesive mounting is not feasible. The gaskets are available in various finishes and configurations, including options with low compression force and high transfer impedance characteristics. The "D" lance feature enhances holding power by creating a strong grip in drilled or punched holes, ensuring reliable electrical conductivity. This product is ideal for engineers seeking robust shielding solutions in electronic enclosures.

Suppliers

Company
Product
Description
Supplier Links
RFI and EMI - Contacts, Fingerstock and Gaskets - 0097060617 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RFI and EMI - Contacts, Fingerstock and Gaskets
0097060617
RFI and EMI - Contacts, Fingerstock and Gaskets 0097060617
CLO,STR,DLN,SNB

CLO,STR,DLN,SNB

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Electrodes and Electrode Materials
Product Number 0097060617
Product Name RFI and EMI - Contacts, Fingerstock and Gaskets
Type Contact; Fingerstock
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Automotive Terminals - 1123343-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Active Ceramic Membranes for Alternative Fuel Components -  - CoorsTek
Specs
Type Anode / Anode Material
Material Ceramic
Shape / Form Custom / Application Specific
View Details