Laird Technologies RFI and EMI - Contacts, Fingerstock and Gaskets 97055817

Description
TWT,STR,SNB,RAPSA
Description
TWT,STR,SNB,RAPSA
Datasheet
Datasheet Summary
Powered by GS/AI

The product 0097055817 is part of the Twist Series Fingerstock Gaskets from Quarktwin Technology Ltd. It features adhesive-mounted beryllium copper contact strips designed for general shielding applications. The gasket has a width of 0.500 inches (12.700 mm) and a height of 0.120 inches (3.048 mm), with an approximate length of 24.000 inches (609.600 mm). This product is suitable for environments requiring effective RFI and EMI shielding, with a shielding effectiveness greater than 100 dB for a 100 MHz plane wave. It is available in various finishes and is designed for easy installation in electronic enclosures. The gasket does not include an environmental rubber component, making it ideal for applications where moisture and dust protection are not primary concerns.

Datasheet Summary
Powered by GS/AI

The product 0097055817 is part of the Twist Series Fingerstock Gaskets from Quarktwin Technology Ltd. It features adhesive-mounted beryllium copper contact strips designed for general shielding applications. The gasket has a width of 0.500 inches (12.700 mm) and a height of 0.120 inches (3.048 mm), with an approximate length of 24.000 inches (609.600 mm). This product is suitable for environments requiring effective RFI and EMI shielding, with a shielding effectiveness greater than 100 dB for a 100 MHz plane wave. It is available in various finishes and is designed for easy installation in electronic enclosures. The gasket does not include an environmental rubber component, making it ideal for applications where moisture and dust protection are not primary concerns.

Suppliers

Company
Product
Description
Supplier Links
RFI and EMI - Contacts, Fingerstock and Gaskets - 0097055817 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RFI and EMI - Contacts, Fingerstock and Gaskets
0097055817
RFI and EMI - Contacts, Fingerstock and Gaskets 0097055817
TWT,STR,SNB,RAPSA

TWT,STR,SNB,RAPSA

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Electrodes and Electrode Materials
Product Number 0097055817
Product Name RFI and EMI - Contacts, Fingerstock and Gaskets
Type Contact; Fingerstock
Unlock Full Specs
to access all available technical data

Similar Products

RFI and EMI - Contacts, Fingerstock and Gaskets - 1202-SNG-0026-0011-1 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 39.37 inch (1000 mm)
OD / Width 0.1020 inch (2.59 mm)
View Details
Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
Copper Electrodes -  - Sunstone Engineering
Sunstone Engineering
Specs
Material Cu
Shape / Form Button
Applications Welding Electrodes
View Details