Laird Technologies RFI and EMI - Contacts, Fingerstock and Gaskets 97054201

Description
NOSG,STR,BF
Description
NOSG,STR,BF
Datasheet
Datasheet Summary
Powered by GS/AI

The product 0097054201 is a fingerstock gasket from the Foldover Series by Quarktwin Technology Ltd. It features a U-shaped end design that allows the fingers of the strip to slide when enclosure doors are closed, while also retaining the fingers when the doors are open, preventing accidental damage. The shielding effectiveness is greater than 115 dB for a 100 MHz plane wave, making it suitable for applications requiring high electromagnetic interference (EMI) shielding. This gasket is made from beryllium copper and is available in a standard length of 24.000 inches (609.600 mm) with a coil length of 25.0 feet (7.6 m). The physical dimensions include a pitch of 0.760 inches (19.304 mm) and a slot diameter of 0.004 inches (0.102 mm). The product is designed to meet low compression force requirements and high transfer impedance characteristics, making it a versatile choice for various applications.

Datasheet Summary
Powered by GS/AI

The product 0097054201 is a fingerstock gasket from the Foldover Series by Quarktwin Technology Ltd. It features a U-shaped end design that allows the fingers of the strip to slide when enclosure doors are closed, while also retaining the fingers when the doors are open, preventing accidental damage. The shielding effectiveness is greater than 115 dB for a 100 MHz plane wave, making it suitable for applications requiring high electromagnetic interference (EMI) shielding. This gasket is made from beryllium copper and is available in a standard length of 24.000 inches (609.600 mm) with a coil length of 25.0 feet (7.6 m). The physical dimensions include a pitch of 0.760 inches (19.304 mm) and a slot diameter of 0.004 inches (0.102 mm). The product is designed to meet low compression force requirements and high transfer impedance characteristics, making it a versatile choice for various applications.

Suppliers

Company
Product
Description
Supplier Links
RFI and EMI - Contacts, Fingerstock and Gaskets - 0097054201 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RFI and EMI - Contacts, Fingerstock and Gaskets
0097054201
RFI and EMI - Contacts, Fingerstock and Gaskets 0097054201
NOSG,STR,BF

NOSG,STR,BF

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Electrodes and Electrode Materials
Product Number 0097054201
Product Name RFI and EMI - Contacts, Fingerstock and Gaskets
Type Contact; Fingerstock
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-1355844-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Anodes -  - Technic, Inc.
Technic, Inc.
Specs
Type Anode / Anode Material
Shape / Form Assembly
View Details