Laird Technologies RFI and EMI - Contacts, Fingerstock and Gaskets 97053602

Description
GASKET BECU 17X609.6MM
Description
GASKET BECU 17X609.6MM
Datasheet
Datasheet Summary
Powered by GS/AI

The product is a fingerstock gasket made from high-performance beryllium copper, specifically designed for electromagnetic interference (EMI) shielding applications. It features a self-adhesive backing for easy installation and provides a tight bond, making it suitable for use in metal cabinets and electronic enclosures where space is limited. The gasket demonstrates significant shielding effectiveness, with proven performance of over 46 dB at 14 kHz and 108 dB at 10 GHz. It is tested according to MIL-STD-285 standards, ensuring reliable performance even under minimal compression. The gasket is available in various lengths, including standard options of 24 inches and continuous coils of 25 feet, and can be customized with different finishes. This product is particularly effective in environments where frequent access to the cabinet is required, maintaining high shielding performance despite repeated openings.

Datasheet Summary
Powered by GS/AI

The product is a fingerstock gasket made from high-performance beryllium copper, specifically designed for electromagnetic interference (EMI) shielding applications. It features a self-adhesive backing for easy installation and provides a tight bond, making it suitable for use in metal cabinets and electronic enclosures where space is limited. The gasket demonstrates significant shielding effectiveness, with proven performance of over 46 dB at 14 kHz and 108 dB at 10 GHz. It is tested according to MIL-STD-285 standards, ensuring reliable performance even under minimal compression. The gasket is available in various lengths, including standard options of 24 inches and continuous coils of 25 feet, and can be customized with different finishes. This product is particularly effective in environments where frequent access to the cabinet is required, maintaining high shielding performance despite repeated openings.

Suppliers

Company
Product
Description
Supplier Links
RFI and EMI - Contacts, Fingerstock and Gaskets - 0097053602 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RFI and EMI - Contacts, Fingerstock and Gaskets
0097053602
RFI and EMI - Contacts, Fingerstock and Gaskets 0097053602
GASKET BECU 17X609.6MM

GASKET BECU 17X609.6MM

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Electrodes and Electrode Materials
Product Number 0097053602
Product Name RFI and EMI - Contacts, Fingerstock and Gaskets
Type Contact; Fingerstock
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
D Sub Contact, Socket, Solder; For Use With Amp Te Connectivity - 09H7234 - Newark, An Avnet Company
Specs
Type Contact
Material Cu
Shape / Form Socket or Receptacle; Socket
View Details
Specs
Type Contact
Material Copper Tungsten
Shape / Form Custom / Application Specific; Bar Stock
View Details