Laird Technologies RFI and EMI - Contacts, Fingerstock and Gaskets 97051519

Description
NOSG,STR,NIB,PSA
Description
NOSG,STR,NIB,PSA
Datasheet
Datasheet Summary
Powered by GS/AI

The 0097051519 part number is a fingerstock gasket from the Foldover Series by Quarktwin Technology Ltd. This product is designed for RFI and EMI shielding applications, featuring a U-shaped end that allows the fingers of the strip to slide when enclosure doors are closed, while also protecting the fingers from damage when the doors are open. The shielding effectiveness is greater than 115 dB for a 100 MHz plane wave, making it suitable for environments requiring high levels of electromagnetic interference protection. The gasket has specific physical dimensions, including a width of 0.760 inches (19.304 mm), a slot diameter of 0.004 inches (0.102 mm), and an approximate length of 24.000 inches (609.600 mm). It is available in continuous coils of 25.0 ft (7.6 m) and can be customized with various finishes, excluding tin lead and satin tin. This product is part of a broader range of options available in the series, allowing engineers to select the most appropriate configuration for their specific applications.

Datasheet Summary
Powered by GS/AI

The 0097051519 part number is a fingerstock gasket from the Foldover Series by Quarktwin Technology Ltd. This product is designed for RFI and EMI shielding applications, featuring a U-shaped end that allows the fingers of the strip to slide when enclosure doors are closed, while also protecting the fingers from damage when the doors are open. The shielding effectiveness is greater than 115 dB for a 100 MHz plane wave, making it suitable for environments requiring high levels of electromagnetic interference protection. The gasket has specific physical dimensions, including a width of 0.760 inches (19.304 mm), a slot diameter of 0.004 inches (0.102 mm), and an approximate length of 24.000 inches (609.600 mm). It is available in continuous coils of 25.0 ft (7.6 m) and can be customized with various finishes, excluding tin lead and satin tin. This product is part of a broader range of options available in the series, allowing engineers to select the most appropriate configuration for their specific applications.

Suppliers

Company
Product
Description
Supplier Links
RFI and EMI - Contacts, Fingerstock and Gaskets - 0097051519 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RFI and EMI - Contacts, Fingerstock and Gaskets
0097051519
RFI and EMI - Contacts, Fingerstock and Gaskets 0097051519
NOSG,STR,NIB,PSA

NOSG,STR,NIB,PSA

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Electrodes and Electrode Materials
Product Number 0097051519
Product Name RFI and EMI - Contacts, Fingerstock and Gaskets
Type Contact; Fingerstock
Unlock Full Specs
to access all available technical data

Similar Products

RFI and EMI - Contacts, Fingerstock and Gaskets - 1210-FSA-0008 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Aluminum
Length 5.91 inch (150 mm)
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Bellows Electrical Contact - 2173 - Servometer®, an MW Industries company
Servometer®, an MW Industries company
Specs
Type Contact
Material Base Metal
Shape / Form Bellows
View Details