The product 8866-0155 is a hollow D-strip made from a nickel/graphite filled silicone elastomer, known for its excellent electrical shielding effectiveness, achieving a minimum of 100 dB from 20 MHz to 10 GHz. It has a density of 2.2 ± 0.25 g/cm² and features a volume resistivity of 0.08 ohm-cm, making it suitable for applications requiring strong EMI protection. The elastomer exhibits a hardness of Shore A 68 ± 7, a tensile strength of at least 280 psi, and an elongation of 150% minimum, indicating good mechanical properties. It operates effectively within a temperature range of -45°C to 150°C and is UL94 V-0 certified for flammability. This product is designed for various markets, including DataCom, Military, Medical, and Industrial Electronics, and can be customized in size and profile to meet specific project requirements.
DSTRHOL,CUSTMATL 15.88X10.16X15.
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Electrodes and Electrode Materials |
| Product Number | 8866-0155-72 |
| Product Name | RFI and EMI - Contacts, Fingerstock and Gaskets |
| Type | Contact |