LAIRD TECHNOLOGIES
8863-0110-81 -- RF AND WIRELESS - RFI AND EMI - CONTACTS, FINGERSTOCK AND GASKETS
Laird Technologies
RF and Wireless - RFI and EMI - Contacts, Fingerstock and Gaskets
8863-0110-81
Description
OSTRSD,ECE081 1.6MM FOOT
-
Quarktwin Technology Ltd.
Description
OSTRSD,ECE081 1.6MM FOOT
Suppliers
RF and Wireless - RFI and EMI - Contacts, Fingerstock and Gaskets
8863-0110-81
Supplier's Site
RFI and EMI - Contacts, Fingerstock and Gaskets
8863-0110-81
Buy Now
Technical Specifications
|
Product Category
|
Electrodes and Electrode Materials |
Electrodes and Electrode Materials |
|
Product Number
|
8863-0110-81 |
8863-0110-81 |
|
Product Name
|
RF and Wireless - RFI and EMI - Contacts, Fingerstock and Gaskets |
RFI and EMI - Contacts, Fingerstock and Gaskets |
|
Type
|
|
Contact
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Contact
Plating / Coating
Nickel; Nickel (Ni)
Applications
Motor or Generator
View Details
Dexmet® Corporation, a part of PPG’s engineered materials division
OD / Width
12 to 48 inch (305 to 1219 mm)
Thickness
0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Material
Molybdenum
Shape / Form
Custom / Application Specific; Rod Stock (optional feature)
Plating / Coating
SIBOR®
View Details