Laird Technologies RFI and EMI - Contacts, Fingerstock and Gaskets 8516-0102-23

Description
MILCONNECTOR,MIM602 25.4X15.9X18
Description
MILCONNECTOR,MIM602 25.4X15.9X18

Suppliers

Company
Product
Description
Supplier Links
RFI and EMI - Contacts, Fingerstock and Gaskets - 8516-0102-23 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RFI and EMI - Contacts, Fingerstock and Gaskets
8516-0102-23
RFI and EMI - Contacts, Fingerstock and Gaskets 8516-0102-23
MILCONNECTOR,MIM602 25.4X15.9X18

MILCONNECTOR,MIM602 25.4X15.9X18

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Electrodes and Electrode Materials
Product Number 8516-0102-23
Product Name RFI and EMI - Contacts, Fingerstock and Gaskets
Type Contact; Gasket
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1210-FNG-0012 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 5.91 inch (150 mm)
OD / Width 5.91 inch (150 mm)
View Details
Cadmium Anode - 3010A - Belmont Metals, Inc.
Belmont Metals, Inc.
Specs
Type Anode / Anode Material
Shape / Form 2" Diameter Balls
OD / Width 2 inch (50.8 mm)
View Details