Laird Technologies Tape, Aluminium Foil, 15M X 25.4Mm; Tape Type Laird 8277-0100-77

Description
TAPE, ALUMINIUM FOIL, 15M X 25.4MM; Tape Type:Conductive Electro Foil; Tape Backing Material:Aluminium Foil; Tape Width - Metric:25.4mm; Tape Width - Imperial:1"; Tape Length - Metric:15m; Tape Length - Imperial:49.21ft; Tape RoHS Compliant: Yes
Description
TAPE, ALUMINIUM FOIL, 15M X 25.4MM; Tape Type:Conductive Electro Foil; Tape Backing Material:Aluminium Foil; Tape Width - Metric:25.4mm; Tape Width - Imperial:1"; Tape Length - Metric:15m; Tape Length - Imperial:49.21ft; Tape RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Tape, Aluminium Foil, 15M X 25.4Mm; Tape Type Laird - 19K0260 - Newark, An Avnet Company
Chicago, IL, United States
Tape, Aluminium Foil, 15M X 25.4Mm; Tape Type Laird
19K0260
Tape, Aluminium Foil, 15M X 25.4Mm; Tape Type Laird 19K0260
TAPE, ALUMINIUM FOIL, 15M X 25.4MM; Tape Type:Conductive Electro Foil; Tape Backing Material:Aluminium Foil; Tape Width - Metric:25.4mm; Tape Width - Imperial:1"; Tape Length - Metric:15m; Tape Length - Imperial:49.21ft; Tape RoHS Compliant: Yes

TAPE, ALUMINIUM FOIL, 15M X 25.4MM; Tape Type:Conductive Electro Foil; Tape Backing Material:Aluminium Foil; Tape Width - Metric:25.4mm; Tape Width - Imperial:1"; Tape Length - Metric:15m; Tape Length - Imperial:49.21ft; Tape RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 19K0260
Product Name Tape, Aluminium Foil, 15M X 25.4Mm; Tape Type Laird
Width 1 inches (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Glass Cloth Flame Spray Tape - 1305 - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Adhesive
Features Removable / Reusable
Width 0.5000 to 3 inches (12.7 to 76.2 mm)
View Details
Metallic Tapes - 1767499 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static
Width 0.7480 inches (19 mm)
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Dielectric / Insulating; Protective
Width 0.5000 to 12 inches (12.7 to 305 mm)
View Details
Clear Polyimide Overlaminates -  - Polyonics
Specs
Features Protective
Carrier / Backing Polyimide (e.g., Kapton®); Plastic / Polymer
View Details