Laird Technologies Tape, Aluminium Foil, 15M X 12.7Mm; Tape Type Laird 8277-0050-77

Description
TAPE, ALUMINIUM FOIL, 15M X 12.7MM; Tape Type:Conductive Electro Foil; Tape Backing Material:Aluminium Foil; Tape Width - Metric:12.7mm; Tape Width - Imperial:0.5"; Tape Length - Metric:15m; Tape Length - Imperial:49.21ft; Tape RoHS Compliant: Yes
Description
TAPE, ALUMINIUM FOIL, 15M X 12.7MM; Tape Type:Conductive Electro Foil; Tape Backing Material:Aluminium Foil; Tape Width - Metric:12.7mm; Tape Width - Imperial:0.5"; Tape Length - Metric:15m; Tape Length - Imperial:49.21ft; Tape RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Tape, Aluminium Foil, 15M X 12.7Mm; Tape Type Laird - 19K0258 - Newark, An Avnet Company
Chicago, IL, United States
Tape, Aluminium Foil, 15M X 12.7Mm; Tape Type Laird
19K0258
Tape, Aluminium Foil, 15M X 12.7Mm; Tape Type Laird 19K0258
TAPE, ALUMINIUM FOIL, 15M X 12.7MM; Tape Type:Conductive Electro Foil; Tape Backing Material:Aluminium Foil; Tape Width - Metric:12.7mm; Tape Width - Imperial:0.5"; Tape Length - Metric:15m; Tape Length - Imperial:49.21ft; Tape RoHS Compliant: Yes

TAPE, ALUMINIUM FOIL, 15M X 12.7MM; Tape Type:Conductive Electro Foil; Tape Backing Material:Aluminium Foil; Tape Width - Metric:12.7mm; Tape Width - Imperial:0.5"; Tape Length - Metric:15m; Tape Length - Imperial:49.21ft; Tape RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 19K0258
Product Name Tape, Aluminium Foil, 15M X 12.7Mm; Tape Type Laird
Width 0.5000 inches (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
PTFE Tpae series - Unsinter PTFE 35 - Oak-Trees, Inc.
Specs
Width 0.0236 to 2.36 inches (0.6000 to 60 mm)
Thickness 0.0014 inches (0.0350 mm)
Carrier / Backing Plastic / Polymer; PTFE
View Details
High Visibility Tapes - 2197897 - RS Components, Ltd.
Specs
Type Adhesive
Features Reflective
Color Black/yellow
View Details
Double Coated Black Polyethylene Foam Tape - 1332 - Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0310 inches (0.7874 mm)
Adhesive PE - Polyethylene
View Details