Laird Technologies Tape, Copper Foil, 54.1Ft X 2; Adhesive Type Laird 8271-0200-39

Description
TAPE, COPPER FOIL, 54.1FT X 2"; Adhesive Type:Acrylic Adhesive; Tape Type:Copper; Conductivity:Conduct ive; Total Tape Thickness:3 mil (0.075 mm); Roll Length - Imperial:18yard; Roll Length - Metric:16.5m; Tape Width - Imperial:2" RoHS Compliant: Yes
Description
TAPE, COPPER FOIL, 54.1FT X 2"; Adhesive Type:Acrylic Adhesive; Tape Type:Copper; Conductivity:Conduct ive; Total Tape Thickness:3 mil (0.075 mm); Roll Length - Imperial:18yard; Roll Length - Metric:16.5m; Tape Width - Imperial:2" RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Tape, Copper Foil, 54.1Ft X 2; Adhesive Type Laird - 19K0253 - Newark, An Avnet Company
Chicago, IL, United States
Tape, Copper Foil, 54.1Ft X 2; Adhesive Type Laird
19K0253
Tape, Copper Foil, 54.1Ft X 2; Adhesive Type Laird 19K0253
TAPE, COPPER FOIL, 54.1FT X 2"; Adhesive Type:Acrylic Adhesive; Tape Type:Copper; Conductivity:Conduct ive; Total Tape Thickness:3 mil (0.075 mm); Roll Length - Imperial:18yard; Roll Length - Metric:16.5m; Tape Width - Imperial:2" RoHS Compliant: Yes

TAPE, COPPER FOIL, 54.1FT X 2"; Adhesive Type:Acrylic Adhesive; Tape Type:Copper; Conductivity:Conductive; Total Tape Thickness:3 mil (0.075 mm); Roll Length - Imperial:18yard; Roll Length - Metric:16.5m; Tape Width - Imperial:2" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 19K0253
Product Name Tape, Copper Foil, 54.1Ft X 2; Adhesive Type Laird
Type Foil Tape; Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Packaging Tape; Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Features Dielectric / Insulating
Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
High Visibility Tapes - 2197881 - RS Components, Ltd.
Specs
Type Safety and Reflective Tape; Reflective; Foil Tape; Adhesive Tape; Industrial Tape
Color Black/yellow
Backing Metal Foil; Aluminium foil
View Details
3M 2693 Masking Tape - 2693 - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Masking Tape; Adhesive Tape; Industrial Tape
Adhesive Rubber
Width 0.5000 to 3 inches (12.7 to 76.2 mm)
View Details