Laird Technologies Tape, Copper Foil, 16.5M X 12.7Mm; Tape Type Laird 8271-0050-76

Description
TAPE, COPPER FOIL, 16.5M X 12.7MM; Tape Type:Conductive Electro Foil; Tape Backing Material:Copper Foil; Tape Width - Metric:12.7mm; Tape Width - Imperial:0.5"; Tape Length - Metric:16.5m; Tape Length - Imperial:54.13ft; Tape RoHS Compliant: Yes
Description
TAPE, COPPER FOIL, 16.5M X 12.7MM; Tape Type:Conductive Electro Foil; Tape Backing Material:Copper Foil; Tape Width - Metric:12.7mm; Tape Width - Imperial:0.5"; Tape Length - Metric:16.5m; Tape Length - Imperial:54.13ft; Tape RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Tape, Copper Foil, 16.5M X 12.7Mm; Tape Type Laird - 19K0248 - Newark, An Avnet Company
Chicago, IL, United States
Tape, Copper Foil, 16.5M X 12.7Mm; Tape Type Laird
19K0248
Tape, Copper Foil, 16.5M X 12.7Mm; Tape Type Laird 19K0248
TAPE, COPPER FOIL, 16.5M X 12.7MM; Tape Type:Conductive Electro Foil; Tape Backing Material:Copper Foil; Tape Width - Metric:12.7mm; Tape Width - Imperial:0.5"; Tape Length - Metric:16.5m; Tape Length - Imperial:54.13ft; Tape RoHS Compliant: Yes

TAPE, COPPER FOIL, 16.5M X 12.7MM; Tape Type:Conductive Electro Foil; Tape Backing Material:Copper Foil; Tape Width - Metric:12.7mm; Tape Width - Imperial:0.5"; Tape Length - Metric:16.5m; Tape Length - Imperial:54.13ft; Tape RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 19K0248
Product Name Tape, Copper Foil, 16.5M X 12.7Mm; Tape Type Laird
Width 0.5000 inches (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Metallic Tapes - 8326347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static
Width 0.7480 inches (19 mm)
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Dielectric / Insulating; Protective
Width 0.5000 to 12 inches (12.7 to 305 mm)
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details