Eccosorb® LS-30 is a lossy, flexible polyurethane foam absorber designed for microwave applications, particularly effective in reducing isolation and insertion loss as well as cavity resonance. It features a carbon black dispersion that provides electrical conductivity, making it a cost-efficient alternative to thinner rubber absorbers. The material is available in standard sheets measuring 610mm x 610mm and thicknesses ranging from 3.2 mm to 19.1 mm. Eccosorb LS-30 operates effectively at frequencies starting from 1 GHz, with a maximum service temperature of 90°C (194°F). It is suitable for various applications, including RF amplifiers, oscillators, and antenna isolation. The product can be bonded to metallic surfaces for optimal performance and is available with pressure-sensitive adhesive for ease of installation. Additionally, it can be customized in size and configuration upon request, including options for moisture resistance and anti-dust coatings.
RF EMI Absorbing Sheet ECCOSORB® LS-30 Polyurethane Foam Pressure Sensitive Adhesive (PSA) 24.000" (609.60mm) X 24.000" (609.60mm) X 0.252" (6.40mm)
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Radar Absorbing Materials |
| Product Number | 78153090 |
| Product Name | RFI and EMI - Shielding and Absorbing Materials |