Laird Technologies RF Antennas 637109

Description
850MHz, 900MHz, 1.8GHz, 1.9GHz AMPS, DCS, GSM, PCS Blade RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 1.99GHz 2.3dBi, 2.3dBi, 2.1dBi, 3.1dBi SMC Male Adhesive, Hook and Loop
Request a Quote Datasheet
Description
850MHz, 900MHz, 1.8GHz, 1.9GHz AMPS, DCS, GSM, PCS Blade RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 1.99GHz 2.3dBi, 2.3dBi, 2.1dBi, 3.1dBi SMC Male Adhesive, Hook and Loop
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 637109-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
637109-ND
RF Antennas 637109-ND
850MHz, 900MHz, 1.8GHz, 1.9GHz AMPS, DCS, GSM, PCS Blade RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 1.99GHz 2.3dBi, 2.3dBi, 2.1dBi, 3.1dBi SMC Male Adhesive, Hook and Loop

850MHz, 900MHz, 1.8GHz, 1.9GHz AMPS, DCS, GSM, PCS Blade RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 1.99GHz 2.3dBi, 2.3dBi, 2.1dBi, 3.1dBi SMC Male Adhesive, Hook and Loop

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 637109-ND
Product Name RF Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; AMPS, DCS, GSM, PCS
Primary Frequency Range 850.0 to 1900.0 MHz
Gain 2.1 to 3.1 dB
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

Tuned Dipole - Model FCC-4 - A.H. Systems Inc.
Specs
Applications RF Testing; TV or Radio Broadcast
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-912-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN
Primary Frequency Range 2442.5 MHz
Gain 2 dB
View Details
2 suppliers