Laird Technologies RF Antennas 637108

Description
1.575GHz GPS Dome RF Antenna 1.574GHz ~ 1.576GHz 4.5dBic SMA Male Adhesive, Hook and Loop
Request a Quote Datasheet
Description
1.575GHz GPS Dome RF Antenna 1.574GHz ~ 1.576GHz 4.5dBic SMA Male Adhesive, Hook and Loop
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 637108-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
637108-ND
RF Antennas 637108-ND
1.575GHz GPS Dome RF Antenna 1.574GHz ~ 1.576GHz 4.5dBic SMA Male Adhesive, Hook and Loop

1.575GHz GPS Dome RF Antenna 1.574GHz ~ 1.576GHz 4.5dBic SMA Male Adhesive, Hook and Loop

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 637108-ND
Product Name RF Antennas
Applications GPS; GPS
Primary Frequency Range 1575.0 MHz
Gain 4.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic mount base for terminal antennas -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
2 suppliers
Tuned Dipole - Model FCC-1 - A.H. Systems Inc.
Specs
Applications RF Testing; TV or Radio Broadcast
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-962-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; Bluetooth, GSM, UMTS, WLAN
Primary Frequency Range 850.0 to 2400.0 MHz
Technology Type Dome
View Details
2 suppliers