The 4W11AD51G01800 is a part of the 51G series EMI gaskets from Quarktwin Technology Ltd., designed for effective electromagnetic interference (EMI) shielding. These gaskets feature a fabric-over-foam construction, utilizing electrically conductive fabric wrapped around a soft polyurethane foam core. They are halogen-free and comply with UL 94V0 standards, ensuring flame retardancy. The gaskets exhibit a low surface resistivity of less than 0.07 Ω/,ñ°, providing excellent conductivity and a shielding effectiveness greater than 100 dB across a wide frequency range. They are suitable for various applications, including cabinets, medical equipment, and telecommunications. The product can be customized with different cross-section profiles and is available with either conductive or non-conductive pressure-sensitive adhesive (PSA). The gaskets are also abrasion-resistant, showing minimal degradation in electrical performance after extensive use. Operating temperature ranges from -40°C to 70°C, and they have a shelf life of 12 months under standard conditions.
GK,NICU,NRSG,PU,V0,T
GK,NICU,NRSG,PU,V0,T
| Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Electrodes and Electrode Materials | Electrodes and Electrode Materials |
| Product Number | 4W11AD51G01800 | 4W11AD51G01800 |
| Product Name | RF and Wireless - RFI and EMI - Contacts, Fingerstock and Gaskets | RFI and EMI - Contacts, Fingerstock and Gaskets |
| Shape / Form | Fabric Over Foam |