Laird Technologies RFI and EMI - Contacts, Fingerstock and Gaskets 4A58PA51H01200

Description
GK NICU PTAFG PU V0 BELL
Description
GK NICU PTAFG PU V0 BELL
Datasheet
Datasheet Summary
Powered by GS/AI

The 4A58PA51H01200 is a fabric-over-foam EMI gasket from Quarktwin Technology Ltd., designed to provide effective electromagnetic interference shielding. It features a conductive fabric wrapped around a soft polyurethane foam core, ensuring low surface resistivity of less than 0.07 Ω/,ñ°, which contributes to its excellent conductivity. The gasket is UL 94V0 rated and halogen-free, complying with RoHS standards. It offers a shielding effectiveness of over 100 dB across a wide frequency range, making it suitable for various applications including medical equipment, networking devices, and telecommunications cabinets. The product can be customized with different cross-section profiles and is available with either conductive or non-conductive pressure-sensitive adhesive options. Its abrasion-resistant metallized fabric maintains electrical performance even after extensive use, and it can be die-cut or notched to meet specific application requirements.

Datasheet Summary
Powered by GS/AI

The 4A58PA51H01200 is a fabric-over-foam EMI gasket from Quarktwin Technology Ltd., designed to provide effective electromagnetic interference shielding. It features a conductive fabric wrapped around a soft polyurethane foam core, ensuring low surface resistivity of less than 0.07 Ω/,ñ°, which contributes to its excellent conductivity. The gasket is UL 94V0 rated and halogen-free, complying with RoHS standards. It offers a shielding effectiveness of over 100 dB across a wide frequency range, making it suitable for various applications including medical equipment, networking devices, and telecommunications cabinets. The product can be customized with different cross-section profiles and is available with either conductive or non-conductive pressure-sensitive adhesive options. Its abrasion-resistant metallized fabric maintains electrical performance even after extensive use, and it can be die-cut or notched to meet specific application requirements.

Suppliers

Company
Product
Description
Supplier Links
RFI and EMI - Contacts, Fingerstock and Gaskets - 4A58PA51H01200 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RFI and EMI - Contacts, Fingerstock and Gaskets
4A58PA51H01200
RFI and EMI - Contacts, Fingerstock and Gaskets 4A58PA51H01200
GK NICU PTAFG PU V0 BELL

GK NICU PTAFG PU V0 BELL

Buy Now Datasheet
Shenzhen, China
RF and Wireless - RFI and EMI - Contacts, Fingerstock and Gaskets
4A58PA51H01200
RF and Wireless - RFI and EMI - Contacts, Fingerstock and Gaskets 4A58PA51H01200
GK NICU PTAFG PU V0 BELL

GK NICU PTAFG PU V0 BELL

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category Electrodes and Electrode Materials Electrodes and Electrode Materials
Product Number 4A58PA51H01200 4A58PA51H01200
Product Name RFI and EMI - Contacts, Fingerstock and Gaskets RF and Wireless - RFI and EMI - Contacts, Fingerstock and Gaskets
Type Contact; Fabric Over Foam
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Automotive Terminals - 1241402-3 - TE Connectivity
Specs
Type Contact
Plating / Coating Silver; Silver (Ag)
Applications Motor or Generator
View Details
Modified Artificial Graphite Powder for Lithium Ion Battery Anode - BMLC-KJ024 - Matexcel
Specs
Type Anode / Anode Material
Shape / Form Powder
Applications Battery or Fuel Cell
View Details