Laird Technologies RF and Wireless - RFI and EMI - Contacts, Fingerstock and Gaskets 4797PA51H07913

Description
GK NICU PTAFG PU V0 KN
Description
GK NICU PTAFG PU V0 KN
Datasheet
Datasheet Summary
Powered by GS/AI

The 4797PA51H07913 is a fabric-over-foam EMI gasket designed for effective electromagnetic interference shielding. It features a conductive fabric wrapped around a soft polyurethane foam core, providing low surface resistivity of less than 0.07 Ω/,ñ°, which ensures excellent conductivity. The gasket is UL 94V0 rated and halogen-free, complying with RoHS standards. It offers shielding effectiveness greater than 100 dB across a wide frequency range, making it suitable for various applications including medical equipment, networking devices, and telecommunications cabinets. This product can be customized with different cross-section profiles such as rectangle, D, C, P, T, and bell shapes, and is available with either conductive or non-conductive pressure-sensitive adhesive options. The gasket is designed to withstand extreme conditions, with an operational temperature range of -40 to 70 °C and minimal compression forces, allowing for the use of lighter materials. Additionally, it exhibits high abrasion resistance, maintaining electrical performance even after extensive use.

Datasheet Summary
Powered by GS/AI

The 4797PA51H07913 is a fabric-over-foam EMI gasket designed for effective electromagnetic interference shielding. It features a conductive fabric wrapped around a soft polyurethane foam core, providing low surface resistivity of less than 0.07 Ω/,ñ°, which ensures excellent conductivity. The gasket is UL 94V0 rated and halogen-free, complying with RoHS standards. It offers shielding effectiveness greater than 100 dB across a wide frequency range, making it suitable for various applications including medical equipment, networking devices, and telecommunications cabinets. This product can be customized with different cross-section profiles such as rectangle, D, C, P, T, and bell shapes, and is available with either conductive or non-conductive pressure-sensitive adhesive options. The gasket is designed to withstand extreme conditions, with an operational temperature range of -40 to 70 °C and minimal compression forces, allowing for the use of lighter materials. Additionally, it exhibits high abrasion resistance, maintaining electrical performance even after extensive use.

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
RF and Wireless - RFI and EMI - Contacts, Fingerstock and Gaskets
4797PA51H07913
RF and Wireless - RFI and EMI - Contacts, Fingerstock and Gaskets 4797PA51H07913
GK NICU PTAFG PU V0 KN

GK NICU PTAFG PU V0 KN

Supplier's Site
RFI and EMI - Contacts, Fingerstock and Gaskets - 4797PA51H07913 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RFI and EMI - Contacts, Fingerstock and Gaskets
4797PA51H07913
RFI and EMI - Contacts, Fingerstock and Gaskets 4797PA51H07913
GK NICU PTAFG PU V0 KN

GK NICU PTAFG PU V0 KN

Buy Now Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category Electrodes and Electrode Materials Electrodes and Electrode Materials
Product Number 4797PA51H07913 4797PA51H07913
Product Name RF and Wireless - RFI and EMI - Contacts, Fingerstock and Gaskets RFI and EMI - Contacts, Fingerstock and Gaskets
Shape / Form Fabric Over Foam
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1210-SNG-0012 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 5.91 inch (150 mm)
OD / Width 5.91 inch (150 mm)
View Details
INCO Grade S Nickel - 9111A - Belmont Metals, Inc.
Belmont Metals, Inc.
Specs
Type Anode / Anode Material
Shape / Form 1" Rounds
OD / Width 1 inch (25.4 mm)
View Details