Laird Technologies RFI and EMI - Contacts, Fingerstock and Gaskets 4795PA51H09600

Description
GK,NICU,PTAFG,PU,V0, REC
Description
GK,NICU,PTAFG,PU,V0, REC
Datasheet
Datasheet Summary
Powered by GS/AI

The 4795PA51H09600 is a fabric-over-foam EMI gasket designed to provide effective electromagnetic interference shielding. It features a soft polyurethane foam core wrapped in electrically conductive fabric, ensuring low surface resistivity of less than 0.07 Ω/,ñ°, which contributes to its excellent conductivity. The gasket is UL 94V0 rated and halogen-free, complying with RoHS standards. This product is available with either conductive or non-conductive pressure-sensitive adhesive (PSA) options and can be customized in various cross-section profiles, including rectangle, D, C, P, T, knife, and bell shapes. The gaskets can be die-cut, hole-punched, or notched to meet specific application requirements. The shielding effectiveness exceeds 100 dB across a wide frequency range, making it suitable for applications in cabinets, medical equipment, servers, and telecommunications. The gasket maintains its electrical performance even after extensive use, showing virtually no degradation after 1,000,000 cycles.

Datasheet Summary
Powered by GS/AI

The 4795PA51H09600 is a fabric-over-foam EMI gasket designed to provide effective electromagnetic interference shielding. It features a soft polyurethane foam core wrapped in electrically conductive fabric, ensuring low surface resistivity of less than 0.07 Ω/,ñ°, which contributes to its excellent conductivity. The gasket is UL 94V0 rated and halogen-free, complying with RoHS standards. This product is available with either conductive or non-conductive pressure-sensitive adhesive (PSA) options and can be customized in various cross-section profiles, including rectangle, D, C, P, T, knife, and bell shapes. The gaskets can be die-cut, hole-punched, or notched to meet specific application requirements. The shielding effectiveness exceeds 100 dB across a wide frequency range, making it suitable for applications in cabinets, medical equipment, servers, and telecommunications. The gasket maintains its electrical performance even after extensive use, showing virtually no degradation after 1,000,000 cycles.

Suppliers

Company
Product
Description
Supplier Links
RFI and EMI - Contacts, Fingerstock and Gaskets - 4795PA51H09600 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RFI and EMI - Contacts, Fingerstock and Gaskets
4795PA51H09600
RFI and EMI - Contacts, Fingerstock and Gaskets 4795PA51H09600
GK,NICU,PTAFG,PU,V0, REC

GK,NICU,PTAFG,PU,V0,REC

Buy Now Datasheet
Shenzhen, China
RF and Wireless - RFI and EMI - Contacts, Fingerstock and Gaskets
4795PA51H09600
RF and Wireless - RFI and EMI - Contacts, Fingerstock and Gaskets 4795PA51H09600
GK,NICU,PTAFG,PU,V0, REC

GK,NICU,PTAFG,PU,V0,REC

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category Electrodes and Electrode Materials Electrodes and Electrode Materials
Product Number 4795PA51H09600 4795PA51H09600
Product Name RFI and EMI - Contacts, Fingerstock and Gaskets RF and Wireless - RFI and EMI - Contacts, Fingerstock and Gaskets
Type Contact; Fabric Over Foam
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-2203265-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Gold; Gold (Au)
Applications Motor or Generator
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Active Ceramic Membranes for Alternative Fuel Components -  - CoorsTek
Specs
Type Anode / Anode Material
Material Ceramic
Shape / Form Custom / Application Specific
View Details