The part number 4593PAH1K00268 is a sculpted foam gasket made from open cell polyurethane foam and features a UL94 V0 flame rating. It is designed to provide effective RFI and EMI shielding while maintaining a low compression set, which enhances its performance over time. The gasket is constructed with a high-quality metallized ripstop fabric, ensuring durability and abrasion resistance. It does not require a plastic stiffener base, which reduces costs while maintaining performance. The product is compliant with European RoHS and WEEE directives, making it suitable for use in electrical and electronic equipment. Standard lengths range from 1 inch to 96 inches, and the gasket is particularly suited for applications in cabinets, servers, and networking equipment.
GK,NICU,NRS,PU,V0,CS
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Electrodes and Electrode Materials |
| Product Number | 4593PAH1K00268 |
| Product Name | RFI and EMI - Contacts, Fingerstock and Gaskets |
| Type | Contact; Fabric Over Foam |