Laird Technologies RF and Wireless - RFI and EMI - Contacts, Fingerstock and Gaskets 4569PA01G00250

Description
GK NICU NRSG NF V0 REC
Datasheet
Description
GK NICU NRSG NF V0 REC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
RF and Wireless - RFI and EMI - Contacts, Fingerstock and Gaskets
4569PA01G00250
RF and Wireless - RFI and EMI - Contacts, Fingerstock and Gaskets 4569PA01G00250
GK NICU NRSG NF V0 REC

GK NICU NRSG NF V0 REC

Supplier's Site
RFI and EMI - Contacts, Fingerstock and Gaskets - 4569PA01G00250 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RFI and EMI - Contacts, Fingerstock and Gaskets
4569PA01G00250
RFI and EMI - Contacts, Fingerstock and Gaskets 4569PA01G00250
GK NICU NRSG NF V0 REC

GK NICU NRSG NF V0 REC

Buy Now Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category Electrodes and Electrode Materials Electrodes and Electrode Materials
Product Number 4569PA01G00250 4569PA01G00250
Product Name RF and Wireless - RFI and EMI - Contacts, Fingerstock and Gaskets RFI and EMI - Contacts, Fingerstock and Gaskets
Shape / Form Fabric Over Foam
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1212-SSA-0012 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Aluminum
Length 11.81 inch (300 mm)
View Details
INCO Grade S Nickel - 9111A - Belmont Metals, Inc.
Belmont Metals, Inc.
Specs
Type Anode / Anode Material
Shape / Form 1" Rounds
OD / Width 1 inch (25.4 mm)
View Details