Laird Technologies Wi-Fi Modules 453-00225C

Description
Module, BL54L10, Bluetooth LE, Trace ANT
Request a Quote
Description
Module, BL54L10, Bluetooth LE, Trace ANT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wi-Fi Modules - 483016 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wi-Fi Modules
483016
Wi-Fi Modules 483016
Module, BL54L10, Bluetooth LE, Trace ANT

Module, BL54L10, Bluetooth LE, Trace ANT

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Network and Communication Chips
Product Number 483016
Product Name Wi-Fi Modules
Technology Wi-Fi / WiMAX / Wi-Mesh
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 2312-QM33110WSRDKR-ND - DigiKey
Specs
Device Type Transceiver
Technology IR-UWB
Operating Frequency 6500 to 8000 MHz
View Details
Wireless Connectivity - AIROC™ Bluetooth® & Multiprotocol - AIROC™ Bluetooth® Modules - CYBT-353027-02 - CYBT-353027-02 - Infineon Technologies AG
Specs
Technology Bluetooth
Features RoHS
Supply Voltage Other; 2.3 V 3.6 V
View Details
Modems - ICs and Modules - SI2435-B-FTR-ND - DigiKey
Specs
Supply Voltage 3.3V
Package Type "24-TSSOP (0.173"", 4.40mm Width)"
View Details