Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
SINGLE BOARD COMPUTERS (SBC)
LAIRD TECHNOLOGIES
453-00072C -- SINGLE BOARD COMPUTERS (SBCS)
Laird Technologies
Single Board Computers (SBCs)
453-00072C
Description
RF TXRX MOD BT WIFIU.FL SMD
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
RF TXRX MOD BT WIFIU.FL SMD
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Single Board Computers (SBCs)
776-453-00072C-ND
Single Board Computers (SBCs)
776-453-00072C-ND
RF TXRX MOD BT WIFIU.FL SMD
RF TXRX MOD BT WIFIU.FL SMD
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Single Board Computers (SBC)
Product Number
776-453-00072C-ND
Product Name
Single Board Computers (SBCs)
Features
Watchdog Timer
Main Memory
2000 MB
Ports
USB
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Single Board Computers
2672984
View Details
Advantech
Single Board Computers
AIMB-705VG-00A1E
View Details
ELMA Electronic Inc.
6U TVME 5500–R Rugged Power PC based SBC
Specs
Processor / CPU
MPC7455 PowerPC®
Computer Bus
PCI; PMC Bus
CPU Speed
1000 MHz
View Details
Global American, Inc.
HS-7250M V:1.2 Half-Size PISA SBC with Embedded FANLESS ULV Intel Celeron M 600 MHz Processor
3307610
Specs
Processor / CPU
Intel Celeron
Computer Bus
ISA/EISA
CPU Speed
600 MHz
View Details