802.15.4, Bluetooth Bluetooth v5.1, Thread Transceiver Module 2.402GHz ~ 2.48GHz Integrated, Chip Surface Mount
802.15.4, Bluetooth Bluetooth v5.1, Thread Transceiver Module 2.402GHz ~ 2.48GHz Integrated, Chip Surface Mount
802.15.4, Bluetooth Bluetooth v5.1, Thread Transceiver Module 2.402GHz ~ 2.48GHz Integrated, Chip Surface Mount
| DigiKey | |
|---|---|
| Product Category | RF Modules |
| Product Number | 776-453-00059RCT-ND |
| Product Name | RF Transceiver Modules and Modems |
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) |
| Operating Frequency | 2402 to 2480 MHz |
| Sensitivity | -103 dBm |
| Output Power | 8 dBm |