802.15.4, Bluetooth Bluetooth v5.0 Transceiver Module 2.4GHz Integrated, Trace Surface Mount
| DigiKey | |
|---|---|
| Product Category | RF Modules |
| Product Number | 776-451-00001-SPBCT-ND |
| Product Name | RF Transceiver Modules and Modems |
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) |
| Operating Frequency | 2400 MHz |
| Sensitivity | -103 dBm |
| Output Power | 8 dBm |