Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
NETWORK AND COMMUNICATION CHIPS
LAIRD TECHNOLOGIES
450-0148C -- WIFI MODULES (802.11)
Laird Technologies
WiFi Modules (802.11)
450-0148C
Description
WiFi Modules (802.11) RF Module, U.FL Sterling-LWB
Description
WiFi Modules (802.11) RF Module, U.FL Sterling-LWB
Suppliers
Company
Product
Description
Supplier Links
VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
WiFi Modules (802.11)
450-0148C
WiFi Modules (802.11)
450-0148C
WiFi Modules (802.11) RF Module, U.FL Sterling-LWB
WiFi Modules (802.11) RF Module, U.FL Sterling-LWB
Buy Now
Technical Specifications
VAST STOCK CO., LIMITED
Product Category
Network and Communication Chips
Product Number
450-0148C
Product Name
WiFi Modules (802.11)
Unlock Full Specs
to access all available technical data
Similar Products
KRYTAR, Inc.
Monopulse Comparators RFM100400
RFM100400
Specs
Device Type
Beamformers
Operating Frequency
10000 to 40000 MHz
View Details
RS Components, Ltd.
Bluetooth Modules
2473228
Specs
Technology
Bluetooth
Features
RoHS
Operating Temperature
-40 to 80 C (-40 to 176 F)
View Details
Nordic Semiconductor ASA
RF Transceiver ICs
NRF24L01P-R
Specs
Device Type
Transceiver
Operating Frequency
2400 MHz
Data Rate
2000 kbps
View Details
2
suppliers
Skyworks Solutions, Inc.
Modems - ICs and Modules
SI2404-C-FS
Specs
Data Rate
2.4 kbps
Package Type
SOIC; "16-SOIC (0.154"", 3.90mm Width)"
View Details