Laird Technologies WiFi Modules (802.11) 450-0118C

Description
WiFi Modules (802.11) TiWi-C-W Module Cut Tape
Datasheet
Description
WiFi Modules (802.11) TiWi-C-W Module Cut Tape
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
WiFi Modules (802.11)
450-0118C
WiFi Modules (802.11) 450-0118C
WiFi Modules (802.11) TiWi-C-W Module Cut Tape

WiFi Modules (802.11) TiWi-C-W Module Cut Tape

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Network and Communication Chips
Product Number 450-0118C
Product Name WiFi Modules (802.11)
Unlock Full Specs
to access all available technical data

Similar Products

13.75 - 14.5 GHz Ku-Band Quad 4x2 Tx Beamformer - AWMF-0147 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 13750 to 14500 MHz
View Details
RF Transceiver ICs - 448-BGT60LTR11AIPE6327XUMA2TR-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 60000 MHz
Package Type 42-BGA
View Details
2 suppliers
Telecom - SI32283-A-GMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 56-VFQFN Exposed Pad
View Details