Bluetooth Bluetooth v4.0 Transceiver Module 2.4GHz Antenna Not Included Surface Mount
| DigiKey | |
|---|---|
| Product Category | RF Modules |
| Product Number | 450-0106R-ND |
| Product Name | RF Transceiver Modules and Modems |
| RF Modulation | Frequency Shift Key |
| Features | RoHS |
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) |
| Operating Frequency | 2400 MHz |
| Sensitivity | -94 dBm |