Laird Technologies Bluetooth Modules (802.15.1) 450-0104C

Description
Bluetooth Modules (802.15.1) TiWi-uB2 Mod,CutTape BT 2.1+ EDR, BLE 4.0
Datasheet
Description
Bluetooth Modules (802.15.1) TiWi-uB2 Mod,CutTape BT 2.1+ EDR, BLE 4.0
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Bluetooth Modules (802.15.1)
450-0104C
Bluetooth Modules (802.15.1) 450-0104C
Bluetooth Modules (802.15.1) TiWi-uB2 Mod,CutTape BT 2.1+ EDR, BLE 4.0

Bluetooth Modules (802.15.1) TiWi-uB2 Mod,CutTape BT 2.1+ EDR, BLE 4.0

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Network and Communication Chips
Product Number 450-0104C
Product Name Bluetooth Modules (802.15.1)
Unlock Full Specs
to access all available technical data

Similar Products

17.7 - 20.2 GHz K-Band Quad 4x2 Rx Beamformer - AWS-0102 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 17700 to 20200 MHz
View Details
Telecom - SI32178-B-GM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Package Type 42-WFQFN Exposed Pad
Pins 42 #
View Details
RF Transceiver ICs - NRF51822-QFAA-R-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
2 suppliers