Laird Technologies RFI and EMI - Contacts, Fingerstock and Gaskets - 4220AB10101638 4220AB10101638

Description
Manufacturer: Laird Technologies EMI Win Source Part Number: 766865-4220AB1010163 8 Type: Fabric Over Foam Length: 16.380" (416.05mm) Height: 0.039" (1.00mm) Shape: Rectangle Width: 0.201" (5.10mm) Categories: RF/IF and RFID Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Laird Technologies EMI Win Source Part Number: 766865-4220AB1010163 8 Type: Fabric Over Foam Length: 16.380" (416.05mm) Height: 0.039" (1.00mm) Shape: Rectangle Width: 0.201" (5.10mm) Categories: RF/IF and RFID Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RFI and EMI - Contacts, Fingerstock and Gaskets - 4220AB10101638 - 766865-4220AB10101638 - Win Source Electronics
Laguna Hills, CA, United States
RFI and EMI - Contacts, Fingerstock and Gaskets - 4220AB10101638
766865-4220AB10101638
RFI and EMI - Contacts, Fingerstock and Gaskets - 4220AB10101638 766865-4220AB10101638
Manufacturer: Laird Technologies EMI Win Source Part Number: 766865-4220AB1010163 8 Type: Fabric Over Foam Length: 16.380" (416.05mm) Height: 0.039" (1.00mm) Shape: Rectangle Width: 0.201" (5.10mm) Categories: RF/IF and RFID Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Laird Technologies EMI
Win Source Part Number: 766865-4220AB10101638
Type: Fabric Over Foam
Length: 16.380" (416.05mm)
Height: 0.039" (1.00mm)
Shape: Rectangle
Width: 0.201" (5.10mm)
Categories: RF/IF and RFID
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 766865-4220AB10101638
Product Name RFI and EMI - Contacts, Fingerstock and Gaskets - 4220AB10101638
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-685 4308RV-685XJLD , 4308RV-685XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF/IF and RFID - 123318-AS3910-BQFT-100 - Win Source Electronics
Specs
Frequency 1.36E7 Hz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details