Laird Technologies RFI and EMI - Contacts, Fingerstock and Gaskets 4212PC51H01450

Description
GK,NICU,PTAFG,PU,V0, SQ .195X.195
Description
GK,NICU,PTAFG,PU,V0, SQ .195X.195

Suppliers

Company
Product
Description
Supplier Links
RFI and EMI - Contacts, Fingerstock and Gaskets - 4212PC51H01450 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RFI and EMI - Contacts, Fingerstock and Gaskets
4212PC51H01450
RFI and EMI - Contacts, Fingerstock and Gaskets 4212PC51H01450
GK,NICU,PTAFG,PU,V0, SQ .195X.195

GK,NICU,PTAFG,PU,V0,SQ .195X.195

Buy Now
Shenzhen, China
RF and Wireless - RFI and EMI - Contacts, Fingerstock and Gaskets
4212PC51H01450
RF and Wireless - RFI and EMI - Contacts, Fingerstock and Gaskets 4212PC51H01450
GK,NICU,PTAFG,PU,V0, SQ .195X.195

GK,NICU,PTAFG,PU,V0,SQ .195X.195

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category Electrodes and Electrode Materials Electrodes and Electrode Materials
Product Number 4212PC51H01450 4212PC51H01450
Product Name RFI and EMI - Contacts, Fingerstock and Gaskets RF and Wireless - RFI and EMI - Contacts, Fingerstock and Gaskets
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1212-SSA-0016 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Aluminum
Length 11.81 inch (300 mm)
View Details
Cadmium Anode - 3010A - Belmont Metals, Inc.
Belmont Metals, Inc.
Specs
Type Anode / Anode Material
Shape / Form 2" Diameter Balls
OD / Width 2 inch (50.8 mm)
View Details