Laird Technologies RF and Wireless - RFI and EMI - Contacts, Fingerstock and Gaskets 4198PAH1K01200

Description
GK NICU NRS PU V0 CSH
Description
GK NICU NRS PU V0 CSH
Datasheet
Datasheet Summary
Powered by GS/AI

The 4198PAH1K01200 is a sculpted foam gasket designed for RFI and EMI shielding applications. It is made from open cell polyurethane foam with a UL94 V0 rated fabric cover, specifically a nickel/copper ripstop fabric. This product is compliant with European RoHS and WEEE directives, ensuring it is bromine-free and suitable for use in electrical and electronic equipment. The gasket exhibits low compression set characteristics, which enhance its shielding performance over time, particularly under prolonged exposure to room and elevated temperatures. It is available in lengths ranging from 1 inch to 96 inches, allowing for customization based on specific project requirements. The absence of a plastic stiffener base contributes to cost reduction while maintaining performance. Engineers may find this product beneficial for applications in cabinets, servers, and networking equipment, where effective shielding and durability are critical.

Datasheet Summary
Powered by GS/AI

The 4198PAH1K01200 is a sculpted foam gasket designed for RFI and EMI shielding applications. It is made from open cell polyurethane foam with a UL94 V0 rated fabric cover, specifically a nickel/copper ripstop fabric. This product is compliant with European RoHS and WEEE directives, ensuring it is bromine-free and suitable for use in electrical and electronic equipment. The gasket exhibits low compression set characteristics, which enhance its shielding performance over time, particularly under prolonged exposure to room and elevated temperatures. It is available in lengths ranging from 1 inch to 96 inches, allowing for customization based on specific project requirements. The absence of a plastic stiffener base contributes to cost reduction while maintaining performance. Engineers may find this product beneficial for applications in cabinets, servers, and networking equipment, where effective shielding and durability are critical.

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
RF and Wireless - RFI and EMI - Contacts, Fingerstock and Gaskets
4198PAH1K01200
RF and Wireless - RFI and EMI - Contacts, Fingerstock and Gaskets 4198PAH1K01200
GK NICU NRS PU V0 CSH

GK NICU NRS PU V0 CSH

Supplier's Site
RFI and EMI - Contacts, Fingerstock and Gaskets - 4198PAH1K01200 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RFI and EMI - Contacts, Fingerstock and Gaskets
4198PAH1K01200
RFI and EMI - Contacts, Fingerstock and Gaskets 4198PAH1K01200
GK NICU NRS PU V0 CSH

GK NICU NRS PU V0 CSH

Buy Now Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category Electrodes and Electrode Materials Electrodes and Electrode Materials
Product Number 4198PAH1K01200 4198PAH1K01200
Product Name RF and Wireless - RFI and EMI - Contacts, Fingerstock and Gaskets RFI and EMI - Contacts, Fingerstock and Gaskets
Shape / Form Fabric Over Foam
Unlock Full Specs
to access all available technical data

Similar Products

RFI and EMI - Contacts, Fingerstock and Gaskets - 116-0032 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 984 inch (25000 mm)
OD / Width 0.1260 inch (3.2 mm)
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Tungsten Electrodes -  - Plansee SE
Specs
Material Tungsten
Shape / Form Custom / Application Specific
View Details