Laird Technologies RFI and EMI - Contacts, Fingerstock and Gaskets 4184PA51H01492

Description
GK NICU PTAFG PU V0 DSH
Description
GK NICU PTAFG PU V0 DSH
Datasheet
Datasheet Summary
Powered by GS/AI

The 4184PA51H01492 is part of the 51H series of EMI gaskets from Quarktwin Technology Ltd., designed to provide effective electromagnetic interference shielding. These gaskets are constructed from a conductive fabric that envelops a soft polyurethane foam core, ensuring excellent conductivity with a surface resistivity of less than 0.07 Ω/,ñ°. The gaskets are halogen-free and UL 94V0 rated, making them suitable for a variety of applications where fire safety is a concern. The 51H series offers a shielding effectiveness of over 100 dB across a wide frequency range, making them ideal for environments where EMI issues are prevalent. They can be customized in various cross-section profiles, including rectangle, D, C, P, T, and bell shapes, and can be further tailored through die-cutting or notching. The gaskets are available with either conductive or non-conductive pressure-sensitive adhesive options, enhancing their versatility for different installation requirements. These gaskets are particularly suitable for use in cabinets, medical equipment, servers, and telecommunications devices, among other applications. Their low compression forces allow for the use of lighter materials, and they exhibit minimal degradation in electrical performance even after extensive use, demonstrating durability and reliability in demanding environments.

Datasheet Summary
Powered by GS/AI

The 4184PA51H01492 is part of the 51H series of EMI gaskets from Quarktwin Technology Ltd., designed to provide effective electromagnetic interference shielding. These gaskets are constructed from a conductive fabric that envelops a soft polyurethane foam core, ensuring excellent conductivity with a surface resistivity of less than 0.07 Ω/,ñ°. The gaskets are halogen-free and UL 94V0 rated, making them suitable for a variety of applications where fire safety is a concern. The 51H series offers a shielding effectiveness of over 100 dB across a wide frequency range, making them ideal for environments where EMI issues are prevalent. They can be customized in various cross-section profiles, including rectangle, D, C, P, T, and bell shapes, and can be further tailored through die-cutting or notching. The gaskets are available with either conductive or non-conductive pressure-sensitive adhesive options, enhancing their versatility for different installation requirements. These gaskets are particularly suitable for use in cabinets, medical equipment, servers, and telecommunications devices, among other applications. Their low compression forces allow for the use of lighter materials, and they exhibit minimal degradation in electrical performance even after extensive use, demonstrating durability and reliability in demanding environments.

Suppliers

Company
Product
Description
Supplier Links
RFI and EMI - Contacts, Fingerstock and Gaskets - 4184PA51H01492 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RFI and EMI - Contacts, Fingerstock and Gaskets
4184PA51H01492
RFI and EMI - Contacts, Fingerstock and Gaskets 4184PA51H01492
GK NICU PTAFG PU V0 DSH

GK NICU PTAFG PU V0 DSH

Buy Now Datasheet
Shenzhen, China
RF and Wireless - RFI and EMI - Contacts, Fingerstock and Gaskets
4184PA51H01492
RF and Wireless - RFI and EMI - Contacts, Fingerstock and Gaskets 4184PA51H01492
GK NICU PTAFG PU V0 DSH

GK NICU PTAFG PU V0 DSH

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category Electrodes and Electrode Materials Electrodes and Electrode Materials
Product Number 4184PA51H01492 4184PA51H01492
Product Name RFI and EMI - Contacts, Fingerstock and Gaskets RF and Wireless - RFI and EMI - Contacts, Fingerstock and Gaskets
Type Contact; Fabric Over Foam
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1062-16-0622 - TE Connectivity
Specs
Type Contact
Plating / Coating Nickel; Nickel (Ni)
Applications Motor or Generator
View Details
2 suppliers
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
High capacity Prussian Blue for Sodium Cathode - BMLC-KJ030 - Matexcel
Specs
Applications Battery or Fuel Cell
Thickness 7.87E-4 inch (0.0200 mm)
View Details