Laird Technologies RFI and EMI - Contacts, Fingerstock and Gaskets 4084PA51H01200

Description
GK NICU PTAFG PU V0 SQ
Description
GK NICU PTAFG PU V0 SQ
Datasheet
Datasheet Summary
Powered by GS/AI

The 4084PA51H01200 is a fabric-over-foam EMI gasket from the 51H series, designed to provide effective electromagnetic interference shielding. It features a core made of soft polyurethane foam wrapped in electrically conductive fabric, ensuring low surface resistivity of less than 0.07 Ω/,ñ°, which contributes to its excellent conductivity. The gasket is halogen-free and UL 94V0 rated, making it suitable for a variety of applications that require compliance with safety standards. This product offers a shielding effectiveness of over 100 dB across a wide frequency spectrum, making it ideal for environments where EMI issues are a concern. It is available with either conductive or non-conductive pressure-sensitive adhesive (PSA) options, and can be customized in various cross-section profiles, including rectangle, D, C, P, T, knife, and bell shapes. The gaskets can be die-cut, hole-punched, or notched to meet specific application requirements. The 4084PA51H01200 is suitable for use in diverse markets such as medical equipment, telecommunications, and consumer electronics, including laptops and desktop computers. Its durability is enhanced by abrasion-resistant metallized fabrics, which maintain electrical performance even after extensive use.

Datasheet Summary
Powered by GS/AI

The 4084PA51H01200 is a fabric-over-foam EMI gasket from the 51H series, designed to provide effective electromagnetic interference shielding. It features a core made of soft polyurethane foam wrapped in electrically conductive fabric, ensuring low surface resistivity of less than 0.07 Ω/,ñ°, which contributes to its excellent conductivity. The gasket is halogen-free and UL 94V0 rated, making it suitable for a variety of applications that require compliance with safety standards. This product offers a shielding effectiveness of over 100 dB across a wide frequency spectrum, making it ideal for environments where EMI issues are a concern. It is available with either conductive or non-conductive pressure-sensitive adhesive (PSA) options, and can be customized in various cross-section profiles, including rectangle, D, C, P, T, knife, and bell shapes. The gaskets can be die-cut, hole-punched, or notched to meet specific application requirements. The 4084PA51H01200 is suitable for use in diverse markets such as medical equipment, telecommunications, and consumer electronics, including laptops and desktop computers. Its durability is enhanced by abrasion-resistant metallized fabrics, which maintain electrical performance even after extensive use.

Suppliers

Company
Product
Description
Supplier Links
RFI and EMI - Contacts, Fingerstock and Gaskets - 4084PA51H01200 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RFI and EMI - Contacts, Fingerstock and Gaskets
4084PA51H01200
RFI and EMI - Contacts, Fingerstock and Gaskets 4084PA51H01200
GK NICU PTAFG PU V0 SQ

GK NICU PTAFG PU V0 SQ

Buy Now Datasheet
Shenzhen, China
RF and Wireless - RFI and EMI - Contacts, Fingerstock and Gaskets
4084PA51H01200
RF and Wireless - RFI and EMI - Contacts, Fingerstock and Gaskets 4084PA51H01200
GK NICU PTAFG PU V0 SQ

GK NICU PTAFG PU V0 SQ

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category Electrodes and Electrode Materials Electrodes and Electrode Materials
Product Number 4084PA51H01200 4084PA51H01200
Product Name RFI and EMI - Contacts, Fingerstock and Gaskets RF and Wireless - RFI and EMI - Contacts, Fingerstock and Gaskets
Type Contact; Fabric Over Foam
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-2331463-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Silver; Silver (Ag)
Applications Motor or Generator
View Details
Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
Brush Assemblies, Leaf Type - 8091 - Fabricast, Inc.
Specs
Material Silver Graphite
Shape / Form Assembly
Plating / Coating Tin
View Details