Laird Technologies RFI and EMI - Contacts, Fingerstock and Gaskets - 4071AB51S01800 4071AB51S01800

Description
Manufacturer: Laird Technologies EMI Win Source Part Number: 766869-4071AB51S0180 0 Type: Fabric Over Foam Length: 18.000" (457.20mm) Height: 0.063" (1.60mm) Shape: Rectangle Width: 0.300" (7.60mm) Categories: RF/IF and RFID Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Laird Technologies EMI Win Source Part Number: 766869-4071AB51S0180 0 Type: Fabric Over Foam Length: 18.000" (457.20mm) Height: 0.063" (1.60mm) Shape: Rectangle Width: 0.300" (7.60mm) Categories: RF/IF and RFID Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RFI and EMI - Contacts, Fingerstock and Gaskets - 4071AB51S01800 - 766869-4071AB51S01800 - Win Source Electronics
Laguna Hills, CA, United States
RFI and EMI - Contacts, Fingerstock and Gaskets - 4071AB51S01800
766869-4071AB51S01800
RFI and EMI - Contacts, Fingerstock and Gaskets - 4071AB51S01800 766869-4071AB51S01800
Manufacturer: Laird Technologies EMI Win Source Part Number: 766869-4071AB51S0180 0 Type: Fabric Over Foam Length: 18.000" (457.20mm) Height: 0.063" (1.60mm) Shape: Rectangle Width: 0.300" (7.60mm) Categories: RF/IF and RFID Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Laird Technologies EMI
Win Source Part Number: 766869-4071AB51S01800
Type: Fabric Over Foam
Length: 18.000" (457.20mm)
Height: 0.063" (1.60mm)
Shape: Rectangle
Width: 0.300" (7.60mm)
Categories: RF/IF and RFID
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 766869-4071AB51S01800
Product Name RFI and EMI - Contacts, Fingerstock and Gaskets - 4071AB51S01800
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-205 4308RV-205XJLD , 4308RV-205XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details
RF Transceiver ICs - AS3940-BQFT-5K - 911710-AS3940-BQFT-5K - Win Source Electronics
Specs
RFID Product Transceiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details