Laird Technologies Ferrite Cores 35T1417-00H

Description
"Epoxy Ferrite Core Toroid Type Length Width 1.467"" (37.27mm) Diameter 0.434"" (11.02mm) Height"
Request a Quote Datasheet
Description
"Epoxy Ferrite Core Toroid Type Length Width 1.467"" (37.27mm) Diameter 0.434"" (11.02mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - 240-2528-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
240-2528-ND
Ferrite Cores 240-2528-ND
"Epoxy Ferrite Core Toroid Type Length Width 1.467"" (37.27mm) Diameter 0.434"" (11.02mm) Height"

"Epoxy Ferrite Core Toroid Type Length Width 1.467"" (37.27mm) Diameter 0.434"" (11.02mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number 240-2528-ND
Product Name Ferrite Cores
Core Shape Toroid
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 1678337 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape ETD 49
Core Material N87
Length 48.5 mm (1.91 inch)
View Details
Ferrrites -  - EPCOS AG
EPCOS AG
Specs
Core Shape E; EFD; ELP; EQ; ER; ETD; EV; I; P; PM; PQ; RM; U
Inductance 16 to 28000 nH
View Details
Grain Silicon Steel Toroidal Transformer -  - Hengda Electronic Factory
Specs
Core Shape Toroid
Core Material Silicon Steel
View Details
Powder Cores - MPP Cores - 0055045AY - Magnetics
Specs
Core Shape Toroid; Toroid, Thinz
Core Material Iron Powder; MPP
Inductance 134 nH
View Details