Laird Technologies Ferrite Cores 35T1000-00H

Description
"Epoxy Ferrite Core Toroid Type Length Width 1.050"" (26.67mm) Diameter 0.434"" (11.02mm) Height"
Request a Quote Datasheet
Description
"Epoxy Ferrite Core Toroid Type Length Width 1.050"" (26.67mm) Diameter 0.434"" (11.02mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - 240-2526-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
240-2526-ND
Ferrite Cores 240-2526-ND
"Epoxy Ferrite Core Toroid Type Length Width 1.050"" (26.67mm) Diameter 0.434"" (11.02mm) Height"

"Epoxy Ferrite Core Toroid Type Length Width 1.050"" (26.67mm) Diameter 0.434"" (11.02mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number 240-2526-ND
Product Name Ferrite Cores
Core Shape Toroid
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 1701402 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape P 18/11
Core Material N48
Width 18.4 mm (0.7244 inch)
View Details
Cold Rolled Silicon Steel Sheet Toroidal Core -  - Hengda Electronic Factory
Specs
Core Shape Toroid
Core Material Silicon Steel
View Details
SEMI Split Cores for Flat Cables -  - KEMET Electronics Corporation
KEMET Electronics Corporation
Specs
Core Material Maganese-Zinc Ferrite; Nickel-Zinc Ferrite
View Details
Ferrrites -  - EPCOS AG
EPCOS AG
Specs
Core Shape E; EFD; ELP; EQ; ER; ETD; EV; I; P; PM; PQ; RM; U
Inductance 16 to 28000 nH
View Details