Laird Technologies Ferrite Cores 35T0231-00P

Description
"Parylene Ferrite Core Toroid Type Length Width 0.231"" (5.87mm) Diameter 0.061"" (1.55mm) Height"
Request a Quote Datasheet
Description
"Parylene Ferrite Core Toroid Type Length Width 0.231"" (5.87mm) Diameter 0.061"" (1.55mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - 240-2584-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
240-2584-ND
Ferrite Cores 240-2584-ND
"Parylene Ferrite Core Toroid Type Length Width 0.231"" (5.87mm) Diameter 0.061"" (1.55mm) Height"

"Parylene Ferrite Core Toroid Type Length Width 0.231"" (5.87mm) Diameter 0.061"" (1.55mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number 240-2584-ND
Product Name Ferrite Cores
Core Shape Toroid
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 1253704 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material N87
Length 126 mm (4.96 inch)
Width 20 mm (0.7874 inch)
View Details
Ferrrites -  - EPCOS AG
EPCOS AG
Specs
Core Shape E; EFD; ELP; EQ; ER; ETD; EV; I; P; PM; PQ; RM; U
Inductance 16 to 28000 nH
View Details
Powder Cores - High Flux Cores - 0058717A2X2 - Magnetics
Specs
Core Shape EER; EQ; Toroid; Toroid, EQ, LP, EER
Core Material Iron Powder; High Flux
Inductance 64 nH
View Details
Nanocrystalline Core -  - Hangzhou X-mag Inc.
Hangzhou X-mag Inc.
Specs
Core Shape Circular; Rectangular; Toroidal; Cutting; Sheet; Customized
Core Material Iron Powder
View Details