Laird Technologies Ferrite Cores 35T0155-00P

Description
"Parylene 35 Ferrite Core Toroid Type Length Width 0.155"" (3.94mm) Diameter 0.100"" (2.54mm) Height"
Request a Quote Datasheet
Description
"Parylene 35 Ferrite Core Toroid Type Length Width 0.155"" (3.94mm) Diameter 0.100"" (2.54mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - 240-2965-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
240-2965-ND
Ferrite Cores 240-2965-ND
"Parylene 35 Ferrite Core Toroid Type Length Width 0.155"" (3.94mm) Diameter 0.100"" (2.54mm) Height"

"Parylene 35 Ferrite Core Toroid Type Length Width 0.155"" (3.94mm) Diameter 0.100"" (2.54mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number 240-2965-ND
Product Name Ferrite Cores
Core Shape Toroid
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 1253664 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape ETD 29/16/10
Core Material N97
Length 30.6 mm (1.2 inch)
View Details
Powder Cores -  - Dexter Magnetic Technologies, Inc.
Dexter Magnetic Technologies, Inc.
Specs
Core Material Iron Powder
View Details
Cold Rolled Silicon Steel Sheet Toroidal Core -  - Hengda Electronic Factory
Specs
Core Shape Toroid
Core Material Silicon Steel
View Details
Powder Cores - MPP Cores - 0055846A2 - Magnetics
Specs
Core Shape Toroid; Toroid, Thinz
Core Material Iron Powder; MPP
Inductance 21 nH
View Details