Laird Technologies Ferrite Cores 35T0135-60P

Description
"Parylene 35 Ferrite Core Toroid Type Length Width 0.140"" (3.56mm) Diameter 0.060"" (1.52mm) Height"
Request a Quote Datasheet
Description
"Parylene 35 Ferrite Core Toroid Type Length Width 0.140"" (3.56mm) Diameter 0.060"" (1.52mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - 240-2964-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
240-2964-ND
Ferrite Cores 240-2964-ND
"Parylene 35 Ferrite Core Toroid Type Length Width 0.140"" (3.56mm) Diameter 0.060"" (1.52mm) Height"

"Parylene 35 Ferrite Core Toroid Type Length Width 0.140"" (3.56mm) Diameter 0.060"" (1.52mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number 240-2964-ND
Product Name Ferrite Cores
Core Shape Toroid
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 1253398 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape RM 7
Core Material N97
Length 20.3 mm (0.7992 inch)
View Details
Ferrrites -  - EPCOS AG
EPCOS AG
Specs
Core Shape E; EFD; ELP; EQ; ER; ETD; EV; I; P; PM; PQ; RM; U
Inductance 16 to 28000 nH
View Details
Toroidal Transformer Core -  - Hengda Electronic Factory
Hengda Electronic Factory
Specs
Core Shape Toroid
Core Material Silicon Steel
View Details
Powder Cores - High Flux Cores - 0058257A2 - Magnetics
Specs
Core Shape EER; EQ; Toroid; Toroid, EQ, LP, EER
Core Material Iron Powder; High Flux
Inductance 19 nH
View Details