Laird Technologies Ferrite Beads and Chips 35F0121-0SR-10

Description
42 Ohms @ 100MHz 1 Power Line Ferrite Bead 2-SMD, J-Lead 10A 0.75mOhm
Request a Quote Datasheet
Description
42 Ohms @ 100MHz 1 Power Line Ferrite Bead 2-SMD, J-Lead 10A 0.75mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 240-2520-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
240-2520-2-ND
Ferrite Beads and Chips 240-2520-2-ND
42 Ohms @ 100MHz 1 Power Line Ferrite Bead 2-SMD, J-Lead 10A 0.75mOhm

42 Ohms @ 100MHz 1 Power Line Ferrite Bead 2-SMD, J-Lead 10A 0.75mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 240-2520-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
240-2520-1-ND
Ferrite Beads and Chips 240-2520-1-ND
42 Ohms @ 100MHz 1 Power Line Ferrite Bead 2-SMD, J-Lead 10A 0.75mOhm

42 Ohms @ 100MHz 1 Power Line Ferrite Bead 2-SMD, J-Lead 10A 0.75mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 240-2520-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
240-2520-6-ND
Ferrite Beads and Chips 240-2520-6-ND
42 Ohms @ 100MHz 1 Power Line Ferrite Bead 2-SMD, J-Lead 10A 0.75mOhm

42 Ohms @ 100MHz 1 Power Line Ferrite Bead 2-SMD, J-Lead 10A 0.75mOhm

Buy Now Datasheet
Ferrite Bead, 41 Ohm, 10A, 1612 Rohs Compliant Laird - 24AJ3931 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 41 Ohm, 10A, 1612 Rohs Compliant Laird
24AJ3931
Ferrite Bead, 41 Ohm, 10A, 1612 Rohs Compliant Laird 24AJ3931
FERRITE BEAD, 41 OHM, 10A, 1612 ROHS COMPLIANT: YES

FERRITE BEAD, 41 OHM, 10A, 1612 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Ferrite Beads Ferrite Beads
Product Number 240-2520-2-ND 24AJ3931
Product Name Ferrite Beads and Chips Ferrite Bead, 41 Ohm, 10A, 1612 Rohs Compliant Laird
DCR 7.50E-4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

CZB Multilayer Ferrite Beads -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Impedance 10 to 2000 ohms
Standards and Certifications RoHS
View Details
Ferrite Beads - 2176494-2 - TE Connectivity
Specs
Impedance 26 ohms
DCR 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
0201AF (0603) Series Wirewound Ferrite Beads - 0201AF-510 0201AF-510XKRW - Coilcraft, Inc.
Specs
Impedance 238 ohms
DCR 0.3000 ohms
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details