Laird Technologies Ferrite Beads and Chips - 29F0818-1SR-10 29F0818-1SR-10

Description
Manufacturer: Laird-Signal Integrity Products Win Source Part Number: 1123524-29F0818-1SR- 10 Packaging: Reel Mounting Style: SMD Filter Type: Power Line Number of Lines: 8 Categories: Filters Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.lairdtech.com/ Manufacturer Package: 16-SMD, Flat Leads Height (Maximum): 0.190" (4.83mm) Current Rating (Maximum): 6A DC Resistance (DCR) (Maximum): 10mOhm Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: Not Applicable Parts Dimension: 0.450" L x 0.177" W (11.43mm x 4.50mm) Impedance at Frequency: 119 Ohms at 100MHz
Request a Quote
Description
Manufacturer: Laird-Signal Integrity Products Win Source Part Number: 1123524-29F0818-1SR- 10 Packaging: Reel Mounting Style: SMD Filter Type: Power Line Number of Lines: 8 Categories: Filters Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.lairdtech.com/ Manufacturer Package: 16-SMD, Flat Leads Height (Maximum): 0.190" (4.83mm) Current Rating (Maximum): 6A DC Resistance (DCR) (Maximum): 10mOhm Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: Not Applicable Parts Dimension: 0.450" L x 0.177" W (11.43mm x 4.50mm) Impedance at Frequency: 119 Ohms at 100MHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 29F0818-1SR-10 - 29F0818-1SR-10 - Win Source Electronics
Laguna Hills, CA, United States
Ferrite Beads and Chips - 29F0818-1SR-10
29F0818-1SR-10
Ferrite Beads and Chips - 29F0818-1SR-10 29F0818-1SR-10
Manufacturer: Laird-Signal Integrity Products Win Source Part Number: 1123524-29F0818-1SR- 10 Packaging: Reel Mounting Style: SMD Filter Type: Power Line Number of Lines: 8 Categories: Filters Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.lairdtech.com/ Manufacturer Package: 16-SMD, Flat Leads Height (Maximum): 0.190" (4.83mm) Current Rating (Maximum): 6A DC Resistance (DCR) (Maximum): 10mOhm Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: Not Applicable Parts Dimension: 0.450" L x 0.177" W (11.43mm x 4.50mm) Impedance at Frequency: 119 Ohms at 100MHz

Manufacturer: Laird-Signal Integrity Products
Win Source Part Number: 1123524-29F0818-1SR-10
Packaging: Reel
Mounting Style: SMD
Filter Type: Power Line
Number of Lines: 8
Categories: Filters
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.lairdtech.com/
Manufacturer Package: 16-SMD, Flat Leads
Height (Maximum): 0.190" (4.83mm)
Current Rating (Maximum): 6A
DC Resistance (DCR) (Maximum): 10mOhm
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: Not Applicable
Parts Dimension: 0.450" L x 0.177" W (11.43mm x 4.50mm)
Impedance at Frequency: 119 Ohms at 100MHz

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Industrial Ceramic Materials
Product Number 29F0818-1SR-10
Product Name Ferrite Beads and Chips - 29F0818-1SR-10
Unlock Full Specs
to access all available technical data

Similar Products

SR600-10 Graphite Sheet - sr600-10graphitesheet - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Shape / Form Plate / Board
Thickness 0.0051 inch (0.1300 mm)
View Details
ESD Safe Tweezer -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
View Details
Porous Ceramic Material -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Material Type Alumina
Thermal Conductivity 1 W/m-K (0.5778 BTU-ft/hr-ft²-F)
Density 1.9 to 2.1 g/cc (15.86 to 17.53 lbs/gal)
View Details
Ceramics for Magnetic Pumps - Pump Shafts -  - Niimi Ceramics Co., Ltd.
Specs
Material Type Alumina; High-purity alumina ceramic (Al2O3 >= 99.5%)
Applications Magnetic pumps; medical device applications
View Details