Laird Technologies Ferrite Beads and Chips 29F0818-1SR-10

Description
119 Ohms @ 100MHz 8 Power Line Ferrite Bead 16-SMD, Flat Leads 6A 10mOhm
Request a Quote Datasheet
Description
119 Ohms @ 100MHz 8 Power Line Ferrite Bead 16-SMD, Flat Leads 6A 10mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 240-2444-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
240-2444-1-ND
Ferrite Beads and Chips 240-2444-1-ND
119 Ohms @ 100MHz 8 Power Line Ferrite Bead 16-SMD, Flat Leads 6A 10mOhm

119 Ohms @ 100MHz 8 Power Line Ferrite Bead 16-SMD, Flat Leads 6A 10mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 240-2444-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
240-2444-2-ND
Ferrite Beads and Chips 240-2444-2-ND
119 Ohms @ 100MHz 8 Power Line Ferrite Bead 16-SMD, Flat Leads 6A 10mOhm

119 Ohms @ 100MHz 8 Power Line Ferrite Bead 16-SMD, Flat Leads 6A 10mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 240-2444-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
240-2444-6-ND
Ferrite Beads and Chips 240-2444-6-ND
119 Ohms @ 100MHz 8 Power Line Ferrite Bead 16-SMD, Flat Leads 6A 10mOhm

119 Ohms @ 100MHz 8 Power Line Ferrite Bead 16-SMD, Flat Leads 6A 10mOhm

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ferrite Beads
Product Number 240-2444-1-ND
Product Name Ferrite Beads and Chips
DCR 0.0100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads - 2176746-6 - TE Connectivity
Specs
Impedance 15 ohms
DCR 0.0500 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Automotive 0.011uH 250MHz 0.7A Inductor and Choke - 71-0603CS-11NXGLW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
Fixed Inductors - LPC4045ATED100K - 1013184-LPC4045ATED100K - Win Source Electronics
Specs
Technology Standard
Testing Frequency 1 kHz
DCR 0.1000 ohms
View Details