Laird Technologies Ferrite Beads and Chips 29F0528-0T0-10

Description
342 Ohms @ 100MHz 5 Power Line Ferrite Bead 10-THD 10A 10mOhm
Request a Quote Datasheet
Description
342 Ohms @ 100MHz 5 Power Line Ferrite Bead 10-THD 10A 10mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 240-2496-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
240-2496-ND
Ferrite Beads and Chips 240-2496-ND
342 Ohms @ 100MHz 5 Power Line Ferrite Bead 10-THD 10A 10mOhm

342 Ohms @ 100MHz 5 Power Line Ferrite Bead 10-THD 10A 10mOhm

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ferrite Beads
Product Number 240-2496-ND
Product Name Ferrite Beads and Chips
DCR 0.0100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads - 2-2176742-5 - TE Connectivity
Specs
Impedance 1000 ohms
DCR 1 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
0603AF (1608) Series Wirewound Ferrite Beads - 0603AF-681 0603AF-681XJRW - Coilcraft, Inc.
Specs
Impedance 6312 ohms
DCR 0.4600 ohms
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Ferrite Beads and Chips - 2019-CZB2AGTTD601PCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.3000 ohms
Rated DC Current 400 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers