Laird Technologies Ferrite Beads and Chips - 29F0430-2SR 29F0430-2SR

Description
Manufacturer: Laird-Signal Integrity Products Win Source Part Number: 906227-29F0430-2SR Series: 29 Operating Temperature Range: -40°C ~ 125°C Features: 200 Ohms @ 100 MHz 4 Power Line Ferrite Bead 8-SMD, Flat Lead 8A 10mOhm Package: Reel - TR Package: 8-SMD, Flat Lead Mounting: Surface Mount Part Status: Obsolete Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 450 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8548.90.0100 Other Part Number: 29F04302SR, 240-1006-2, 240-1006-1
Request a Quote Datasheet
Description
Manufacturer: Laird-Signal Integrity Products Win Source Part Number: 906227-29F0430-2SR Series: 29 Operating Temperature Range: -40°C ~ 125°C Features: 200 Ohms @ 100 MHz 4 Power Line Ferrite Bead 8-SMD, Flat Lead 8A 10mOhm Package: Reel - TR Package: 8-SMD, Flat Lead Mounting: Surface Mount Part Status: Obsolete Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 450 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8548.90.0100 Other Part Number: 29F04302SR, 240-1006-2, 240-1006-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 29F0430-2SR - 29F0430-2SR - Win Source Electronics
Laguna Hills, CA, United States
Ferrite Beads and Chips - 29F0430-2SR
29F0430-2SR
Ferrite Beads and Chips - 29F0430-2SR 29F0430-2SR
Manufacturer: Laird-Signal Integrity Products Win Source Part Number: 906227-29F0430-2SR Series: 29 Operating Temperature Range: -40°C ~ 125°C Features: 200 Ohms @ 100 MHz 4 Power Line Ferrite Bead 8-SMD, Flat Lead 8A 10mOhm Package: Reel - TR Package: 8-SMD, Flat Lead Mounting: Surface Mount Part Status: Obsolete Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 450 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8548.90.0100 Other Part Number: 29F04302SR, 240-1006-2, 240-1006-1

Manufacturer: Laird-Signal Integrity Products
Win Source Part Number: 906227-29F0430-2SR
Series: 29
Operating Temperature Range: -40°C ~ 125°C
Features: 200 Ohms @ 100 MHz 4 Power Line Ferrite Bead 8-SMD, Flat Lead 8A 10mOhm
Package: Reel - TR
Package: 8-SMD, Flat Lead
Mounting: Surface Mount
Part Status: Obsolete
Categories: Filters
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 450
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8548.90.0100
Other Part Number: 29F04302SR, 240-1006-2, 240-1006-1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Industrial Ceramic Materials
Product Number 29F0430-2SR
Product Name Ferrite Beads and Chips - 29F0430-2SR
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Bead, In-Vacuum, Accepts 0.045″ Dia Wire, Package = 1 Foot Length - A1429-1-C - MPF Products, INC.
Specs
Material Type Alumina
Applications HV / Electrical
View Details
Cosmetics Package Parts -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Material Type Alumina; Alumina-Zirconia; Zirconia; SpecialtyMaterial
View Details
Ceramics for Valveless Piston Metering Pumps -  - Niimi Ceramics Co., Ltd.
Specs
Material Type Alumina; High-purity alumina ceramic (Al2O3 >= 99.5%)
Applications Hemodialysis machines; in vitro diagnostic (IVD) analyzers; valveless piston metering pumps
View Details
SR600-A-B Graphite Film - graphite-interface-material01 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Thickness 0.0024 inch (0.0600 mm)
View Details